EN
  • EN
  • DE

CISCO UCS-CPU-6134 - Cisco Gold 6134 (3.2GHz - 8C) CPU

Part No CISCO UCS-CPU-6134 - Cisco Gold 6134 (3.2GHz - 8C) CPU
Manufacturer CISCO
Catalog CPU
Description Cisco Xeon Gold 6134 (24.75M Cache, 3.20 GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385781-CISCO UCS-CPU-6134 - Cisco Gold 6134 (3.2GHz - 8C) CPU
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-6134 - Cisco Gold 6134 (3.2GHz - 8C) CPU CAD Model

Description

The CISCO UCS-CPU-6134 CPU is designed around the high-performance Intel Xeon Gold 6134 architecture, delivering unrivaled computing capability with a base clock speed of 3.2GHz across 8 cores. Ideal for data centers and enterprise applications, this processor excels in environments that demand the highest computational throughput and data processing speeds. Intel's Turbo Boost Technology enables the CPU to dynamically increase its clock speed, optimizing performance for workload demands, while the support for Hyper-Threading allows it to handle up to 16 threads concurrently, significantly boosting multitasking efficiencies. This CPU also integrates advanced technologies like Intel's AVX-512 instruction set, which enhances performance on compute-intensive tasks and artificial intelligence (AI) workloads. With a 24.75MB Intel Smart Cache, it dramatically reduces the data access time, vital for high-speed computing environments. Energy efficiency is another hallmark of this processor, courtesy of its advanced manufacturing process that reduces power consumption while maximizing performance. Tailor-made for the Cisco Unified Computing System (UCS), the UCS-CPU-6134 offers a compelling solution for businesses seeking to modernize their IT infrastructure with a focus on speed, versatility, and efficiency.

You May Also Be Interested in

Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess