EN
  • EN
  • DE

CISCO R2X0-PSU2-650W-SB - Cisco 650W PSU w/added 5A Standby C200/C210

Part No CISCO R2X0-PSU2-650W-SB - Cisco 650W PSU w/added 5A Standby C200/C210
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387212-CISCO R2X0-PSU2-650W-SB - Cisco 650W PSU w/added 5A Standby C200/C210
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO R2X0-PSU2-650W-SB - Cisco 650W PSU w/added 5A Standby C200/C210 CAD Model

Description

The CISCO R2X0-PSU2-650W-SB is a 650-watt power supply unit designed to provide reliable and efficient power to Cisco’s C200 and C210 Rack Servers. Equipped with an added 5A standby power capacity, this PSU ensures that essential server functions remain operational, even in low-power states or during unexpected power disruptions, enhancing overall system reliability. It is specifically engineered to meet the energy demands of high-availability server environments, offering efficient power conversion and reducing operational costs through lower energy consumption. The incorporation of hot-swappable capabilities enables maintenance and upgrades without significant downtime, a crucial feature for 24/7 operational data centers. Designed for seamless integration with Cisco rack servers, the R2X0-PSU2-650W-SB supports a broad operational input voltage range, making it versatile for global deployments. This PSU is an essential component for businesses seeking to ensure continuous operation and stability of their Cisco server infrastructure.

You May Also Be Interested in

IBM
UPS TRANSFORMER UNIT - SYSTEM UNIT WITH EXPANSION
Need more? Email Us
IBM
250 Watt Powerupply
Need more? Email Us
IBM
Control enclosure power supply unit
Need more? Email Us
IBM
INTELLIGENT PDU PLUS
Need more? Email Us
IBM
37V PWRSUP
Need more? Email Us
IBM
DS3500 PSU AC
Need more? Email Us
IBM
Redundant PS - 250Watt,
Need more? Email Us
IBM
575W POWER SUPPLY FOR 5802/5877
Need more? Email Us
IBM
AC POWER SUPPLY, 1400W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess