EN
  • EN
  • DE

CISCO QSFP-H40G-CU3M - 40GBASE-CR4 Passive Copper Cable, 3m

Part No CISCO QSFP-H40G-CU3M - 40GBASE-CR4 Passive Copper Cable, 3m
Manufacturer CISCO
Catalog Sfp
Description Cisco QSFP-H40G-CU3M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387573-CISCO QSFP-H40G-CU3M - 40GBASE-CR4 Passive Copper Cable, 3m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO QSFP-H40G-CU3M - 40GBASE-CR4 Passive Copper Cable, 3m CAD Model

Description

The CISCO QSFP-H40G-CU3M is a robust, 3-meter passive copper cable designed to meet the high-speed connectivity requirements of 40-Gigabit Ethernet networks. This cable features Quad Small Form-factor Pluggable (QSFP) connectors on each end, providing a direct and secure connection between Cisco networking devices such as switches, routers, and servers within a short distance. The 40GBASE-CR4 specification ensures compatibility and optimal performance in a wide range of networking environments, particularly in data centers where high-density, high-speed connections are essential. Without the need for external power, this passive copper cable offers a simplified, energy-efficient solution for high-speed data transmission, boasting a quick and effortless setup. Its 3-meter length offers flexibility in cable management and network design, allowing for efficient and organized data center layouts. The QSFP-H40G-CU3M is particularly suitable for network administrators seeking to enhance their network's performance and reliability with a cost-effective, low-power, and efficient interconnection solution.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
8Gb SFP+ SW Optical Transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L701 - SFP28 25G MMF, 25G up to 100m
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MCX415A-CCAT - Ethernet Single Port 100Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+ MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L4 - SFP+ Module SMF 10 GbE LR
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5780-L701 - QSFP28 100GbE SR4
Need more? Email Us
Fujitsu Electronics America, Inc.
Qlogic 16GB SFP+ SW
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess