EN
  • EN
  • DE

CISCO NPE-G2 - 7200 Series NPE-G2 engine w/ 3 GE/FE/E ports

Part No CISCO NPE-G2 - 7200 Series NPE-G2 engine w/ 3 GE/FE/E ports
Manufacturer CISCO
Catalog Network Cards
Description Cisco NPE-G2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387033-CISCO NPE-G2 - 7200 Series NPE-G2 engine w/ 3 GE/FE/E ports
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO NPE-G2 - 7200 Series NPE-G2 engine w/ 3 GE/FE/E ports CAD Model

Description

The CISCO NPE-G2 Network Processing Engine stands as a benchmark for technological innovation in the Cisco 7200 series routers. It is meticulously designed to deliver unparalleled performance, versatility, and scalability. Equipped with three Gigabit Ethernet/Fast Ethernet/Ethernet (GE/FE/E) ports, the NPE-G2 introduces a new era of high-speed data, voice, and video service integration on a single platform. The engine significantly boosts processing power and throughput, enabling an enhanced service delivery for IP/MPLS networks, and demanding enterprise environments. It supports a wide array of IP services, including advanced Quality of Service (QoS), security features, and MPLS, making it ideal for organizations looking to deploy sophisticated network applications. The enhanced capabilities of the NPE-G2, such as increased memory and processing speed, allow it to manage multiple services simultaneously without sacrificing performance, which is vital for today’s high-traffic network environments. Furthermore, the inclusion of GE ports facilitates high-speed connectivity, ensuring that the network can accommodate growing bandwidth demands. The CISCO NPE-G2 is the cornerstone for networks aiming to provide robust, efficient, and secure services, aligning with the future of digital communications.

You May Also Be Interested in

HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess