EN
  • EN
  • DE

CISCO N9K-C9300-FAN2 - Nexus 9K Fan 2, Port-side Intake

Part No CISCO N9K-C9300-FAN2 - Nexus 9K Fan 2, Port-side Intake
Manufacturer CISCO
Catalog Fan
Description Nexus 9K Fan 2, Port-side Intake
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385894-CISCO N9K-C9300-FAN2 - Nexus 9K Fan 2, Port-side Intake
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N9K-C9300-FAN2 - Nexus 9K Fan 2, Port-side Intake CAD Model

Description

The CISCO N9K-C9300-FAN2 is a critical cooling component designed for the Nexus 9300 series switches, featuring a port-side intake mechanism. This fan module is an integral part of the switch's cooling system, ensuring that the device operates within optimal temperature ranges even under high load conditions. Its efficient design facilitates directed airflow, maintaining consistent cooling across all operational components of the switch, thus preventing overheating and ensuring system reliability. The N9K-C9300-FAN2's implementation is pivotal for prolonging the lifespan of the hardware and maintaining high performance by preventing thermal throttling. With easy installation and replacement, it is designed to support the needs of data centers requiring minimal downtime and maximum operational efficiency. Its compatibility with the Nexus 9300 series further underscores Cisco's commitment to providing comprehensive, reliable solutions for sophisticated network environments.

You May Also Be Interested in

CISCO
N2200 10GE FEX Fan, Std airflow (port side exhaust)
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
CISCO
High Speed Fan Tray Spare for Catalyst 6513
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess