EN
  • EN
  • DE

CISCO N7K-F248XT-25E - Nexus 7000 F2-Series 48 Port 1/10GBase-T (RJ-45) Enhanced

Part No CISCO N7K-F248XT-25E - Nexus 7000 F2-Series 48 Port 1/10GBase-T (RJ-45) Enhanced
Manufacturer CISCO
Catalog Switch
Description Cisco Nexus 7000 F2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387886-CISCO N7K-F248XT-25E - Nexus 7000 F2-Series 48 Port 1/10GBase-T (RJ-45) Enhanced
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N7K-F248XT-25E - Nexus 7000 F2-Series 48 Port 1/10GBase-T (RJ-45) Enhanced CAD Model

Description

The CISCO N7K-F248XT-25E is an enhanced version of the F2-Series for the Nexus 7000 lineup, providing 48 ports of 1/10GBase-T connectivity via RJ-45. This module allows the use of twisted pair cabling for Ethernet connections, offering a cost-effective, yet high-speed networking solution for data centers and enterprise networks. It supports 10GBase-T Ethernet over Cat6a/Cat7 cabling for distances up to 100 meters, making it suitable for a wide range of deployment scenarios including end-of-row, middle-of-row, or top-of-rack configurations. It retains all the advanced features of the Nexus platform such as comprehensive security, high reliability, and extensive quality of service options. The N7K-F248XT-25E is ideal for organizations seeking to upgrade their network infrastructure to support 10 Gigabit Ethernet speeds over existing copper cabling, providing significant savings on cabling costs while preparing the infrastructure for future advances in network technologies and applications.

You May Also Be Interested in

Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess