EN
  • EN
  • DE

CISCO N20-B6625-2 - Cisco UCS B250 M2 Blade Server w/o CPU memory HDD

Part No CISCO N20-B6625-2 - Cisco UCS B250 M2 Blade Server w/o CPU memory HDD
Manufacturer CISCO
Catalog Server
Description Cisco UCS B250 M2 Blade Server w/o CPU memory HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1387493-CISCO N20-B6625-2 - Cisco UCS B250 M2 Blade Server w/o CPU memory HDD
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N20-B6625-2 - Cisco UCS B250 M2 Blade Server w/o CPU memory HDD CAD Model

Description

The CISCO N20-B6625-2 represents the Cisco UCS B250 M2 Blade Server, which is provided without a CPU, memory, or HDD, offering organizations a flexible and customizable hardware solution that can be tailored to meet specific needs and requirements. This blade server extends the capabilities of the Cisco Unified Computing System portfolio in a half-width blade form factor. It is designed to increase performance, energy efficiency, and flexibility for demanding virtualization and large dataset workloads. Despite coming without pre-installed components, this server supports dual Intel Xeon E5500 or E5600 Series processors and up to 48 DIMM slots, providing significant room for memory expansion. It integrates seamlessly into the UCS management system, providing streamlined administration and operational efficiency across all blades within the system. This model is especially suited for enterprises looking to customize their server configurations to optimize performance for specific applications or workloads while harnessing the benefits of UCS’s unified, model-based management approach.

You May Also Be Interested in

Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess