EN
  • EN
  • DE
  • IT

CISCO MSX60-PF - 300W HP Mellanox IB FDR 36P Switch Rear to front

Part No CISCO MSX60-PF - 300W HP Mellanox IB FDR 36P Switch Rear to front
Manufacturer CISCO
Catalog Power Supply Units
Description 300W HP Mellanox IB FDR 36P Switch Rear to front
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387196-CISCO MSX60-PF - 300W HP Mellanox IB FDR 36P Switch Rear to front
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MSX60-PF - 300W HP Mellanox IB FDR 36P Switch Rear to front CAD Model

Description

The CISCO MSX60-PF is a high-powered 300W power supply designed for the Mellanox IB FDR 36-port switch, engineered to ensure reliable and uninterrupted power delivery. This model features a rear-to-front airflow configuration, optimizing cooling efficiency in data centers and server rooms by aligning with the prevailing cooling methodologies used in such environments. This power supply unit (PSU) is essential for maintaining operational stability and reliability of the Mellanox switch, providing a robust power source that can handle the demands of high-performance computing, networking, and storage operations. Featuring an efficient design, the MSX60-PF also contributes to energy conservation by minimizing wasteful power dissipation and improving overall system energy usage. It is an essential component for enterprises that require consistent, high-density network performance and are looking to maintain optimal conditions for their critical infrastructure.

You May Also Be Interested in

IBM
675W PSU, AC w/fan
Need more? Email Us
IBM
IBM 435W POWER SUPPLY 0595/5095
Need more? Email Us
IBM
AC Power Supply - 1400W (200-240 VAC)
Need more? Email Us
IBM
INTELLIGENT PDU PLUS
Need more? Email Us
IBM
Power supply unit, 1300 W
Need more? Email Us
IBM
37V PWRSUP
Need more? Email Us
IBM
950W POWER SUPPLY
Need more? Email Us
IBM
950W Hot-Swap AC Power Supply Unit
Need more? Email Us
IBM
1725W AC Power Supply
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess