EN
  • EN
  • DE

CISCO MS390-24UX-HW - Meraki MS390 24mGig L3 UPOE Switch.

Part No CISCO MS390-24UX-HW - Meraki MS390 24mGig L3 UPOE Switch.
Manufacturer CISCO
Catalog Switch
Description Meraki MS390 24mGig L3 UPOE Switch.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388209-CISCO MS390-24UX-HW - Meraki MS390 24mGig L3 UPOE Switch.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MS390-24UX-HW - Meraki MS390 24mGig L3 UPOE Switch. CAD Model

Description

The CISCO MS390-24UX-HW is the pinnacle of the Meraki MS390 series, introducing the industry's first cloud-managed switch with mGig and UPOE capabilities. Designed to meet the demands of next-generation networks, this switch features 24 multi-gigabit Ethernet ports, which automatically adapt to the speed required by connected devices, supporting speeds above traditional 1 Gigabit limits. This flexibility is ideal for supporting high-bandwidth devices like Wi-Fi 6 access points and IoT devices. Additionally, the Universal Power Over Ethernet (UPOE) feature extends the power budget up to 60W per port, enabling support for devices that require higher power, such as digital signage or video conferencing equipment. The MS390-24UX also incorporates advanced Layer 3 features, providing dynamic routing, security, and application management to optimize network performance and reliability. Integrated with Meraki's cloud management, it offers an unprecedented level of control and visibility, simplifying network administration tasks. This switch represents a leap forward in versatility and performance, catering to modern business and technological demands.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-48P-S
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess