EN
  • EN
  • DE
  • IT

CISCO MEM-3900-1GU4GB - 1GB to 4GB DRAM Upgrade (2GB+2GB) for Cisco 3925/3945 ISR

Part No CISCO MEM-3900-1GU4GB - 1GB to 4GB DRAM Upgrade (2GB+2GB) for Cisco 3925/3945 ISR
Manufacturer CISCO
Catalog IT infrastructure Memory
Description CISCO MEM-3900-1GU4GB - 1GB to 4GB DRAM Upgrade (2GB+2GB) for Cisco 3925/3945 ISR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386571-CISCO MEM-3900-1GU4GB - 1GB to 4GB DRAM Upgrade (2GB+2GB) for Cisco 3925/3945 ISR
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MEM-3900-1GU4GB - 1GB to 4GB DRAM Upgrade (2GB+2GB) for Cisco 3925/3945 ISR CAD Model

Description

The CISCO MEM-3900-1GU4GB DRAM Upgrade module is designed to enhance the performance of your Cisco 3925 and 3945 Integrated Services Routers (ISRs). This kit contains two memory modules, each offering 2GB of DRAM, combining for a total upgrade from 1GB to 4GB. This significant increase in memory capacity enables your router to handle more concurrent services, improves overall system responsiveness, and supports more extensive routing tables, thus enhancing the performance and scalability of network infrastructures. Implementing this upgrade is a critical step for businesses aiming to expand their services or increase their network's complexity without compromising on efficiency or reliability. The modules are designed for easy installation, allowing for an immediate improvement in your system's performance. This upgrade is an essential investment for businesses looking to leverage their Cisco 3925/3945 ISR for advanced networking capabilities, ensuring smoother operations and a more robust networking environment suitable for a range of applications from voice over IP (VoIP) to cloud-based services.

You May Also Be Interested in

CISCO
CISCO M393A4K40CB2-CTD-CI - Cisco branded 32GB DDR4-2666-MHz RDIMM/PC4-21300
Need more? Email Us
CISCO
Cisco MEM180X-256D. Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Internal memory type: DRAM
Need more? Email Us
CISCO
Cisco 15-105078-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
CISCO UCS-ML-X32G2RSHM - 32GB DDR4-2666-MHz LRDIMM/dual rank/x4/1.2v. Micron only
Need more? Email Us
CISCO
Cisco MEM-NPE-G2-2GB. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco 4GB DDR3-1600-MHz RDIMM/PC3-12800/single
Need more? Email Us
CISCO
Cisco 16GB 4RX4 PC3L-8500R Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess