EN
  • EN
  • DE

CISCO E7-2880V2 - 2.5 GHz E7-2880 v2/130W 15C/37.5M Cache/DDR3 1600M

Part No CISCO E7-2880V2 - 2.5 GHz E7-2880 v2/130W 15C/37.5M Cache/DDR3 1600M
Manufacturer CISCO
Catalog CPU
Description 2.5 GHz E7-2880 v2/130W 15C/37.5M Cache/DDR3 1600M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385613-CISCO E7-2880V2 - 2.5 GHz E7-2880 v2/130W 15C/37.5M Cache/DDR3 1600M
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO E7-2880V2 - 2.5 GHz E7-2880 v2/130W 15C/37.5M Cache/DDR3 1600M CAD Model

Description

The CISCO E7-2880V2 is a high-performance server CPU designed for demanding enterprise applications and data-intensive workloads. Operating at a base frequency of 2.5 GHz, this version 2 of the Intel Xeon E7-2880 processor comes equipped with 15 cores and 30 threads, enabling efficient multi-tasking and parallel processing capabilities. With a thermal design power (TDP) of 130W, it balances performance and power consumption effectively. The processor features a substantial 37.5M cache, which minimizes the time spent accessing data from the main memory, thereby enhancing the overall speed and system responsiveness. Supporting DDR3 memory with speeds up to 1600MHz, it ensures compatibility with a range of server-oriented RAM, facilitating high-speed data transfer and improved memory bandwidth. Ideal for virtualization, database management, and critical financial applications, the CISCO E7-2880V2 offers robust performance, reliability, and security features suitable for enterprise environments.

You May Also Be Interested in

Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess