EN
  • EN
  • DE

CISCO DS-SFP-FC16G-SW - 16 Gbps Fibre Channel SW SFP+, LC

Part No CISCO DS-SFP-FC16G-SW - 16 Gbps Fibre Channel SW SFP+, LC
Manufacturer CISCO
Catalog Sfp
Description Cisco DS-SFP-FC16G-SW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387568-CISCO DS-SFP-FC16G-SW - 16 Gbps Fibre Channel SW SFP+, LC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO DS-SFP-FC16G-SW - 16 Gbps Fibre Channel SW SFP+, LC CAD Model

Description

The CISCO DS-SFP-FC16G-SW module is a high-performance, Short Wavelength (SW) Fibre Channel transceiver designed for network and storage systems requiring high-speed, reliable data transfer capabilities. With a data transfer rate of 16 Gbps, this SFP+ module provides a significant upgrade for systems involved in data-intensive operations such as large-scale databases, real-time data processing, and virtualization. It features an LC connector, ensuring compatibility with a wide range of fibre optic cabling and network equipment. The module supports 1G, 2G, 4G, 8G, and 16G Fibre Channel applications, providing broad operational flexibility and backward compatibility with existing infrastructure. Ideal for SANs, data centers, and high-performance computing environments, the CISCO DS-SFP-FC16G-SW enhances network efficiency, reduces latency, and ensures secure, uninterrupted data transmission across medium distances within the optical network.

You May Also Be Interested in

HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess