EN
  • EN
  • DE

CISCO DCS-7050CX3-32S-R - Arista 7050X3, 32x100GbE QSFP100 & 2xSFP+ switch rear-to-front air, 2xAC

Part No CISCO DCS-7050CX3-32S-R - Arista 7050X3, 32x100GbE QSFP100 & 2xSFP+ switch rear-to-front air, 2xAC
Manufacturer CISCO
Catalog Switch
Description Arista 7050X3, 32x100GbE QSFP100 & 2xSFP+ switch rear-to-front air, 2xAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387717-CISCO DCS-7050CX3-32S-R - Arista 7050X3, 32x100GbE QSFP100 & 2xSFP+ switch rear-to-front air, 2xAC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO DCS-7050CX3-32S-R - Arista 7050X3, 32x100GbE QSFP100 & 2xSFP+ switch rear-to-front air, 2xAC CAD Model

Description

The CISCO DCS-7050CX3-32S-R, an addition to the Arista 7050X3 series, is designed to address the high performance and low latency requirements of today's data centers. It boasts 32 QSFP100 ports, each capable of supporting 100 Gigabit Ethernet, making it an excellent choice for data centers requiring high bandwidth connectivity. Additionally, the switch includes 2 SFP+ ports that support 10 Gigabit Ethernet, providing flexibility for uplink or direct server connections. The rear-to-front airflow configuration helps in maintaining optimum cooling for high-density deployments, reducing operational costs. The switch is designed with two AC power supplies for redundancy and reliability. With Arista EOS (Extensible Operating System) support, it delivers advanced features for network virtualization, improved scalability, and enhanced security. The device is an ideal solution for cloud computing environments, high-frequency trading applications, and any other scenarios requiring maximum performance and reliability.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess