EN
  • EN
  • DE

CISCO CAB-STK-E-3M - Cisco Bladeswitch 3M stack cable

Part No CISCO CAB-STK-E-3M - Cisco Bladeswitch 3M stack cable
Manufacturer CISCO
Catalog Cables
Description Cisco CAB-STK-E-3M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385477-CISCO CAB-STK-E-3M - Cisco Bladeswitch 3M stack cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-STK-E-3M - Cisco Bladeswitch 3M stack cable CAD Model

Description

The CISCO CAB-STK-E-3M cable extends 3 meters in length and is designed for stacking Cisco Bladeswitch products, offering a longer reach for more flexible stacking arrangements. This stacking cable facilitates the connection between switches that may be located in different racks or at opposite ends of the same rack, delivering the versatility needed in complex or spread-out data center configurations. As part of Cisco's commitment to creating scalable, high-performance networks, this cable supports data rates necessary for enterprise-level operations, ensuring that stacked switches can communicate quickly and reliably. The CAB-STK-E-3M is ideal for environments where space and cable management require a more strategic approach, allowing for neat and effective stacking setups that optimize both physical and network resources.

You May Also Be Interested in

Supermicro
Supermicro CBL-SAST-0568. Cable length: 0.35 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
Supermicro CBL-PWEX-1017
Need more? Email Us
Supermicro
Supermicro SATA Cable (2Ft.). Cable length: 0.6 m, Product colour: Red
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
Supermicro
Supermicro CBL-0188L. Cable length: 0.64 m, Connector 1: SATA 7-pin, Connector 2: SAS
Need more? Email Us
NetApp
Netapp 5m QSFP to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess