EN
  • EN
  • DE

CISCO C9400-LC-48U - Cisco Catalyst 9400 Series 48-Port UPOE

Part No CISCO C9400-LC-48U - Cisco Catalyst 9400 Series 48-Port UPOE
Manufacturer CISCO
Catalog Switch
Description Cisco C9400-LC-48U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388254-CISCO C9400-LC-48U - Cisco Catalyst 9400 Series 48-Port UPOE
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C9400-LC-48U - Cisco Catalyst 9400 Series 48-Port UPOE CAD Model

Description

The CISCO C9400-LC-48U is part of the highly resilient and scalable Catalyst 9400 Series switches, specifically designed to support enterprise-level operations ranging from campuses to branch offices. This model boasts 48 Universal Power Over Ethernet (UPOE) ports that considerably expand the deployment capabilities, allowing for the connection and power supply to a wide range of devices such as VoIP phones, wireless access points, and surveillance cameras without the need for additional power supplies. The UPOE technology is an enhancement over the traditional PoE+ by providing up to 60 watts per port, which enables it to power more demanding devices. The modular design of the C9400 series ensures that the chassis can be easily upgraded with new line cards or supervisors to meet future network demands. Additionally, this switch integrates seamlessly with Cisco's DNA (Digital Network Architecture), offering advanced security features, automation, and assurance services, making network management simplified and more insightful. The Catalyst 9400 Series is renowned for its exceptional security features, including Encrypted Traffic Analytics (ETA) and MACsec-256 encryption, providing premier protection against threats. Furthermore, the C9400-LC-48U is designed with redundancy in mind, featuring dual serviceable fans and power supplies to ensure uninterrupted operation and network reliability. With its robust build quality, future-proof adaptability, and Cisco's renowned reliability, the Cisco Catalyst 9400 Series 48-Port UPOE switch represents a cornerstone for any modern, high-demand network infrastructure, capable of satisfying the most rigorous networking needs while paving the way for innovations.

You May Also Be Interested in

IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco N9K-X9536PQ
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess