EN
  • EN
  • DE

CISCO C3KX-SM-10G-WS - Cisco Excess Catalyst 3K-X 10G Service Module

Part No CISCO C3KX-SM-10G-WS - Cisco Excess Catalyst 3K-X 10G Service Module
Manufacturer CISCO
Catalog Network Cards
Description Cisco Excess Catalyst 3K-X 10G Service Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386923-CISCO C3KX-SM-10G-WS - Cisco Excess Catalyst 3K-X 10G Service Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3KX-SM-10G-WS - Cisco Excess Catalyst 3K-X 10G Service Module CAD Model

Description

The CISCO C3KX-SM-10G-WS is a state-of-the-art service module designed for the Cisco Catalyst 3000 Series switches, specifically engineered to enhance network performance and scalability with two slots for 10 Gigabit Ethernet connections. This module significantly upgrades the capacity and throughput of Cisco Catalyst switches, enabling them to manage high-bandwidth, data-intensive applications effortlessly. It is ideal for enterprise networks that demand high-speed connectivity for services such as video conferencing, cloud services, and virtualization. The C3KX-SM-10G-WS supports advanced features such as high availability for increased network uptime, advanced QoS for traffic prioritization, and energy-efficient design to minimize power consumption. By incorporating this module into their network infrastructure, organizations can achieve superior performance, enhanced reliability, and future-proof their investment in network technology.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX550T2G1P5 - Dual Port 10 Gigabit Converged Network Adapter Intel X550-T2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEI210T1G1P20 - Single Port Ethernet Server Adapter Intel I210-T1 (G1)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3640-L304 - PLAN EP X710-DA4 4x10Gb SFP+ OCPv3 Adapter
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5540-L202
Need more? Email Us
Fujitsu Electronics America, Inc.
OCP I357-T4 4x1GB
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5580-E202
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess