EN
  • EN
  • DE

CISCO AIR-AP3702I-UXK9 - 802.11ac AP 4x4:3SS w/CleanAir Int Ant Universal

Part No CISCO AIR-AP3702I-UXK9 - 802.11ac AP 4x4:3SS w/CleanAir Int Ant Universal
Manufacturer CISCO
Catalog Access Point
Description Cisco Aironet 3700i
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Access Point
Manufacturer CISCO
Win Source Part Number 1385162-CISCO AIR-AP3702I-UXK9 - 802.11ac AP 4x4:3SS w/CleanAir Int Ant Universal
Ultra Librarian 3D Model Ultra Librarian CISCO AIR-AP3702I-UXK9 - 802.11ac AP 4x4:3SS w/CleanAir Int Ant Universal CAD Model

Description

The CISCO AIR-AP3702I-UXK9 introduces a superior standard for wireless network performance within the enterprise sector, integrating the latest 802.11ac technology with a 4x4 MIMO configuration. This setup enables three spatial streams, enhancing throughput and capacity to support a wide range of wireless demands. Internal antennas are built into this model, streamlining its design for simple deployment in any setting. A unique aspect of this model is its universal regulatory domain capability, signifying its flexibility for use across different countries, adhering to regulatory standards globally. Cisco CleanAir technology is employed to continuously monitor the wireless spectrum, identifying and mitigating interference to ensure the highest levels of network performance and reliability. The AIR-AP3702I-UXK9 is an optimal choice for organizations requiring a robust, adaptable, and high-performing wireless solution to accommodate an ever-growing number of wireless devices and applications.

You May Also Be Interested in

HP
Aruba, a Hewlett Packard Enterprise company Instant IAP-215
Need more? Email Us
CISCO
Cisco Meraki MR33 Cloud Managed AP
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
HP
Aruba AP-515 (RW) Dual Radio 4x4:4 + 2x2:2 802.11a
Need more? Email Us
CISCO
Cisco Meraki MR52 Cloud Managed AP
Need more? Email Us
CISCO
Cisco 1850 - Wireless Dual Band 802.11AC Access Point
Need more? Email Us
CISCO
Cisco Aironet 1702i
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess