EN
  • EN
  • DE

CISCO ACS-4430-FANASSY - Cisco ISR 4430 Fan Assembly, Spare

Part No CISCO ACS-4430-FANASSY - Cisco ISR 4430 Fan Assembly, Spare
Manufacturer CISCO
Catalog Fan
Description Cisco ISR 4430 Fan Assembly, Spare
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385858-CISCO ACS-4430-FANASSY - Cisco ISR 4430 Fan Assembly, Spare
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ACS-4430-FANASSY - Cisco ISR 4430 Fan Assembly, Spare CAD Model

Description

The CISCO ACS-4430-FANASSY is an official spare fan assembly module designed specifically for Cisco ISR 4430 series routers. This crucial component ensures the continued, efficient cooling of the router, maintaining optimal operational temperatures and preventing overheating, which can lead to equipment failure. Manufactured to Cisco's strict quality standards, the fan assembly is engineered for easy installation, offering a direct fit replacement for the existing fan module in your Cisco ISR 4430 router. Its high-quality construction guarantees durable, long-term performance, ensuring the reliability and resilience of your network infrastructure. For organizations that depend on the uninterrupted performance of their networking equipment, the CISCO ACS-4430-FANASSY fan assembly is an essential spare part to have on hand, safeguarding against potential downtime and maintaining the health and longevity of your Cisco ISR 4430 router.

You May Also Be Interested in

CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us
CISCO
N2200 10GE FEX Fan, Std airflow (port side exhaust)
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
CISCO
High Speed Fan Tray Spare for Catalyst 6513
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess