EN
  • EN
  • DE

CISCO 740-038655 - Power 12V 5A 5.5x2.5mm AC Power Adapter Charger

Part No CISCO 740-038655 - Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Manufacturer CISCO
Catalog Power Supply Units
Description Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387162-CISCO 740-038655 - Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 740-038655 - Power 12V 5A 5.5x2.5mm AC Power Adapter Charger CAD Model

Description

The CISCO 740-038655 is a high-quality AC power adapter charger, delivering 12V and 5A output to compatible Cisco devices. Designed with a 5.5x2.5mm connector, this power adapter ensures a secure and stable connection, providing reliable power supply to a wide range of networking equipment. It's engineered to meet the rigorous power needs of devices, making it suitable for routers, switches, and other critical network components. The adapter operates within a wide voltage range, accommodating various power sources and making it great for global use. Built with safety in mind, it features protection against overvoltage, overcurrent, and short-circuits, ensuring both the device's and user's safety. Its compact design allows for easy portability and convenient storage, while its robust build ensures long-term durability. Whether used as a replacement or a spare, the CISCO 740-038655 power adapter is an essential tool for maintaining uninterrupted network performance.

You May Also Be Interested in

NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess