EN
  • EN
  • DE

CISCO 1FE-1R2W - 1 10/100 Ethernet Token Ring 2 Wan card

Part No CISCO 1FE-1R2W - 1 10/100 Ethernet Token Ring 2 Wan card
Manufacturer CISCO
Catalog Network Cards
Description 1 10/100 Ethernet Token Ring 2 Wan card
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387017-CISCO 1FE-1R2W - 1 10/100 Ethernet Token Ring 2 Wan card
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 1FE-1R2W - 1 10/100 Ethernet Token Ring 2 Wan card CAD Model

Description

The CISCO 1FE-1R2W is a multifaceted network interface module, designed specifically for Cisco routers to provide versatile connectivity options. It integrates one 10/100 Mbps Ethernet interface, a Token-Ring interface, and two WAN card slots, delivering a comprehensive solution for network expansion and integration. This module addresses the diverse needs of businesses by supporting a blend of legacy and modern networking technologies. The 10/100 Mbps Ethernet interface enables fast and reliable connections to LANs, supporting both auto-negotiation for speed and duplex, ensuring compatibility with various network devices and configurations. The Token Ring interface provides connectivity to legacy Token Ring networks, which are still in operation in certain business environments that require the security and deterministic access method Token Ring offers. The two additional WAN slots enhance the module’s flexibility, allowing for further expansion with various WAN technologies such as Frame Relay, ATM, or others to accommodate wide-area network connections. This network module is ideal for organizations that need a bridge between new and old network technologies, ensuring smooth integration and operation in mixed network environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU INEE10G42BTDAG1P5 - Dual Port 10 Gigabit Ethernet Server Adapter Intel X520-DA2 Server
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu Ethernet Controller 2x 10GBIT PCIE
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOCE10102-FX-F - Dual Port 10 Gigabit CNA Adapter Emulex OCe10102 FH
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4610-L304 - PLAN CP I350-T4 4x 1000BASE-T OCPV3
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F4994-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41132HLCU - Dual Port 10 Gigabit Ethernet Controller QL41132HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
DynamicLoM module 2x 10 GB Base-T
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess