EN
  • EN
  • DE

WM8988LLGECN

Part No WM8988LLGECN
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411089-WM8988LLGECN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8988LLGECN CAD Model

Description

The WM8988LLGECN is a low power stereo CODEC with integrated Class D speaker drivers from Cirrus Logic. Designed for portable multimedia applications, it offers high-fidelity audio playback and recording. It integrates various analog and digital functions, reducing external components and board space, ideal for compact devices.

Applications:

  • Portable media players
  • Mobile phones
  • Tablet computers
  • Digital cameras
  • Voice recorders

Features:

  • Stereo Class D speaker drivers
  • Low power consumption
  • Integrated headphone amplifier
  • Flexible digital audio interface supporting various sample rates
  • Multi-channel audio support
  • Advanced power management
  • Integrated PLL
  • Digital volume control
  • ADC and DAC with high SNR
  • Support for multiple audio formats

Benefits:

  • High-quality audio: Clear audio for an enhanced user experience.
  • Low power: Extended battery life for portable devices.
  • Reduced component count: Simplifies design and reduces board space.
  • Flexible audio interface: Versatile applications through support for various audio formats and sample rates.
  • Integrated speaker drivers: Cost and space savings.

Additional Details:

The WM8988LLGECN operates on a low voltage supply, incorporating power management to minimize power consumption in active and standby modes. It supports a wide range of audio sample rates, ensuring compatibility with various audio sources. The integrated Class D speaker drivers efficiently amplify audio, delivering high-quality sound. The headphone amplifier allows direct connection of headphones without external amplification. Its digital audio interface supports protocols like I2S, PCM, and TDM, offering flexibility in system design. The compact package makes it suitable for small devices. Digital volume control allows precise adjustment of audio output level. The CODEC's high SNR for DAC and ADC ensures high-fidelity audio playback and recording. It is designed to handle various digital audio signals from application processors. The internal PLL enables flexible clocking schemes inside the CODEC.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
Lowest to $3.2687
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess