EN
  • EN
  • DE

WM8987LGECO/RV

Part No WM8987LGECO/RV
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 411088-WM8987LGECO/RV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8987LGECO/RV CAD Model

Description

The WM8987LGECO/RV is a low power stereo CODEC with integrated Class D speaker drivers from Cirrus Logic. It is designed for portable audio applications, offering high-fidelity audio playback and recording capabilities. This CODEC integrates various analog and digital functions to minimize external component count and board space, making it suitable for space-constrained devices.

Applications:

  • Portable media players
  • Mobile phones
  • Tablet computers
  • Digital cameras
  • Voice recorders

Features:

  • Stereo Class D speaker drivers with integrated charge pump
  • Low power consumption for extended battery life
  • Integrated headphone amplifier
  • Flexible digital audio interface supporting various sample rates
  • Multi-channel audio support
  • Advanced power management features
  • Integrated PLL
  • Digital volume control
  • ADC and DAC with high SNR
  • Support for multiple audio formats

Benefits:

  • High-quality audio performance: Delivers clear and crisp audio for enhanced user experience.
  • Low power consumption: Extends battery life in portable devices.
  • Reduced component count: Simplifies design and reduces board space.
  • Flexible audio interface: Supports various audio formats and sample rates for versatile applications.
  • Integrated speaker drivers: Eliminates the need for external amplifiers, saving cost and space.

Additional Details:

The WM8987LGECO/RV operates on a low voltage supply and incorporates advanced power management techniques to minimize power consumption in both active and standby modes. It supports a wide range of audio sample rates, allowing for compatibility with various audio sources. The integrated Class D speaker drivers provide efficient amplification, delivering high-quality audio to the speakers. This CODEC also features an integrated headphone amplifier, enabling users to connect headphones directly without the need for external amplification. The device's digital audio interface supports various protocols, including I2S, PCM, and TDM, providing flexibility in system design. The WM8987LGECO/RV is available in a compact package, making it suitable for integration into small form factor devices. It also incorporates digital volume control which provides precise adjustment of the audio output level. It's SNR for DAC and ADC is designed for high fidelity audio playback and recording.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $31.7218
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5119 $58.6071
22+ $5.3430 $117.5460
34+ $5.1767 $176.0078
47+ $5.0092 $235.4324
60+ $4.8429 $290.5740
80+ $4.3416 $347.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess