The WM8950GEFL is a high-performance, low-power stereo codec from Cirrus Logic, designed for portable audio applications. It integrates key audio processing components, including ADCs, DACs, headphone drivers, and speaker drivers, into a single chip. This integration allows for smaller designs, lower power consumption, and reduced system cost.
Applications:
- Smartphones
- Tablets
- Portable Media Players
- Gaming Consoles
- Bluetooth Speakers
Features:
- High-performance stereo ADC and DAC
- Integrated headphone driver with low THD+N
- Stereo Class D speaker drivers with integrated charge pump
- Low power consumption for extended battery life
- Digital audio interfaces: I2S, PCM, TDM
- Flexible clocking options
- Microphone bias
- Comprehensive control interface via I2C
- Advanced digital signal processing capabilities
Benefits:
- Superior Audio Quality: The high-performance ADC and DAC provide clear and accurate audio conversion for both playback and recording.
- Extended Battery Life: Low power consumption optimizes battery performance in portable devices.
- Compact Design: Integration of multiple audio functions reduces the required board space.
- Reduced System Cost: Fewer external components needed to achieve the desired audio performance.
- Design Flexibility: Versatile digital audio interfaces and clocking options simplify system integration.
- Enhanced Audio Processing: Integrated DSP enables advanced audio effects and noise reduction.
- Excellent Headphone Performance: The headphone driver delivers high-quality audio to a wide range of headphones.
The WM8950GEFL operates from a single power supply, with separate analog and digital supplies to minimize noise. It features a comprehensive set of programmable functions, allowing designers to tailor the audio performance to their specific application. The Class D speaker drivers provide efficient amplification, reducing power consumption and heat dissipation. The device is available in a compact package for easy integration into portable devices. The integrated microphone bias allows for direct connection of microphones, simplifying the audio input circuitry. The WM8950GEFL is a versatile and cost-effective solution for a wide range of portable audio applications. It provides a high level of integration, excellent audio performance, and low power consumption, making it an ideal choice for demanding audio applications.