EN
  • EN
  • DE

WM8850GEFL/V

Part No WM8850GEFL/V
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC HDA 6CH TXRX 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tray
Status Active
Type Audio
Data Interface HDA, S/PDIF
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 6
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Analog Supply Voltage 4.5 V to 5.25 V
Digital Supply Voltage 1.62 V to 1.98 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 213999-WM8850GEFL/V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8850GEFL/V CAD Model

Description

The Cirrus Logic Inc. WM8850GEFL/V is an audio integrated circuit that is designed for use in high-quality audio applications. It features four analog-to-digital converters (ADCs) and six digital-to-analog converters (DACs) that provide high-resolution audio with a 24-bit resolution.

  • Data Interfaces: HDA and S/PDIF data interfaces, making it compatible with a wide range of audio devices.
  • Signal-to-Noise Ratio (ADCs): typical of 105 dB
  • Signal-to-Noise Ratio (DACs): typical of 108 dB
  • Operating Temperature: -40°C to 85°C
  • Package: 48-QFN (7x7)
  • Analog Supply Voltage Range: 4.5 V to 5.25 V
  • Digital Supply Voltage Range: 1.62 V to 1.98 V
  • Popularity: a popular choice for audio applications that require high-quality audio performance.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $2.5214
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess