EN
  • EN
  • DE

WM8775SEDS/RV

Part No WM8775SEDS/RV
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT 4CH MUX 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Reel - TR
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 043724-WM8775SEDS/RV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8775SEDS/RV CAD Model

Description

The WM8775SEDS/RV is a low power stereo audio codec designed by Cirrus Logic, often used in portable audio applications requiring high-quality audio recording and playback capabilities. The device integrates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), making it a complete audio solution.

Applications:

  • Portable audio recorders
  • Mixing consoles
  • Audio interfaces
  • Effects processors
  • Home audio equipment

Features:

  • Stereo ADC and DAC
  • Low power consumption
  • Integrated microphone preamplifier
  • Line-level inputs and outputs
  • Digital volume control
  • I2S digital audio interface
  • Flexible clocking options

Benefits:

  • High-Quality Audio: Delivers excellent audio performance for both recording and playback.
  • Integrated Audio Solution: Combines ADC and DAC functionality in a single chip, simplifying system design.
  • Power Efficient: Low power consumption extends battery life in portable devices.
  • Connectivity: Offers flexible audio input and output options for diverse applications.
  • Precise Volume Control: Digital volume control provides accurate and repeatable audio level adjustments.

The WM8775SEDS/RV features high-performance ADCs and DACs that support sample rates up to 96 kHz, ensuring high-fidelity audio capture and reproduction. The integrated microphone preamplifier simplifies the design of recording systems by allowing direct connection of microphones. The line-level inputs and outputs offer compatibility with a broad range of audio equipment. The digital volume control enables precise level adjustments without introducing noise or distortion. The I2S digital audio interface enables easy integration with other digital audio components. Flexible clocking options allow for versatile system configurations.

Specifications:

  • Channels: Stereo
  • ADC Resolution: 24-bit
  • DAC Resolution: 24-bit
  • Sample Rate: Up to 96 kHz
  • Interface: I2S
  • Power Consumption: Low

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7909 $59.5818
5+ $24.4433 $122.2165
8+ $23.6798 $189.4384
11+ $22.9164 $252.0804
14+ $22.1517 $310.1238
18+ $19.8602 $357.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess