The WM8758BGEFL/R is a high-performance stereo audio codec designed and manufactured by Cirrus Logic Inc. This codec is engineered for portable audio applications where exceptional sound quality and energy efficiency are paramount. It integrates both analog-to-digital (ADC) and digital-to-analog (DAC) conversion capabilities, along with advanced digital signal processing (DSP) features.
Applications:
- Portable media players (PMPs)
- Smartphones
- Tablet computers
- Digital voice recorders
- USB audio interfaces
Features:
- High-fidelity stereo ADC and DAC for superior audio performance
- Ultra-low power consumption optimized for battery-powered devices
- Integrated DSP for advanced audio processing and enhancement
- Flexible digital audio interface supporting various formats (I2S, PCM, etc.)
- Integrated headphone amplifier for direct headphone connectivity
- Microphone bias supply for electret microphones
- I2C control interface for easy configuration and control
- Compact QFN package for space-constrained applications
Benefits:
- Exceptional Audio Quality: Delivers clear and accurate audio reproduction, enhancing the listening experience.
- Extended Battery Life: Minimizes power consumption, extending the operational time of portable devices.
- Reduced System Complexity: Integrated DSP reduces the need for external components, simplifying system design.
- Versatile Connectivity: Supports a wide range of digital audio interfaces, ensuring compatibility with various audio sources.
- Simplified Headphone Integration: Integrated headphone amplifier eliminates the need for an external amplifier circuit.
Technical Specifications:
The WM8758BGEFL/R supports sample rates ranging from 8 kHz to 192 kHz. It offers a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), ensuring high-fidelity audio output. The integrated headphone amplifier is designed to drive headphones with a typical impedance range of 16-32 ohms. The device operates on a low supply voltage, typically 1.8V for digital circuitry and 3.3V for analog components, minimizing power consumption. Communication and configuration are achieved through an I2C interface. The QFN package provides excellent thermal performance and allows for compact PCB layouts.
The '/R' suffix usually indicates that the component is supplied on tape and reel, making it suitable for automated assembly processes.