EN
  • EN
  • DE

WM8721EDS/R

Part No WM8721EDS/R
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Cirrus Logic Inc.
Win Source Part Number 410931-WM8721EDS/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8721EDS/R CAD Model

Description

The WM8721EDS/R is a stereo DAC (Digital-to-Analog Converter) designed by Cirrus Logic, known for its high-performance audio conversion capabilities. It is commonly used in a variety of audio applications, including CD players, DVD players, AV receivers, and professional audio equipment. This DAC provides a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), making it ideal for applications requiring accurate and clear audio reproduction.

Applications:

  • CD players
  • DVD players
  • AV receivers
  • Sound cards
  • Professional audio equipment
  • Portable audio players
  • Digital mixing consoles

Features:

  • High SNR: Typically achieves a signal-to-noise ratio (SNR) of 105dB, ensuring clean and detailed audio output.
  • Low THD+N: Boasts a low total harmonic distortion plus noise (THD+N) of -90dB, contributing to accurate audio reproduction.
  • Sampling Rate Support: Supports sampling rates up to 96kHz, accommodating a wide range of audio formats.
  • Oversampling Digital Filter: Incorporates an oversampling digital filter to minimize aliasing and improve audio clarity.
  • Differential Analog Outputs: Features differential analog outputs for improved noise immunity and signal integrity.
  • Digital Volume Control: Provides digital volume control for precise audio level adjustment.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable applications.
  • Flexible Digital Interface: Supports various digital audio interfaces, including I2S, Left Justified, and Right Justified formats.

Benefits:

  • Excellent Audio Quality: Delivers clean and accurate audio reproduction due to its high SNR and low THD+N performance.
  • Versatile Applications: Suitable for a wide range of audio applications, from consumer electronics to professional audio gear.
  • Improved Noise Immunity: Differential outputs minimize noise and interference, resulting in a cleaner audio signal.
  • Precise Volume Control: Digital volume control allows for accurate and repeatable audio level adjustments.
  • High-Quality Audio Playback: Supports sampling rates up to 96kHz, ensuring compatibility with various audio formats.
  • Efficient Power Consumption: Low power consumption extends battery life in portable devices and reduces overall power consumption in stationary systems.

Additional Details:

The WM8721EDS/R typically operates from a 5V analog supply and a 3.3V digital supply. It is available in a compact surface-mount package, making it easy to integrate into circuit boards. Proper power supply decoupling and careful PCB layout are crucial for achieving the optimal performance specified in the datasheet. The device’s internal architecture includes a delta-sigma modulator, which contributes to its high performance characteristics.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess