EN
  • EN
  • DE

WM8718SEDS/R

Part No WM8718SEDS/R
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Cirrus Logic Inc.
Win Source Part Number 410926-WM8718SEDS/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8718SEDS/R CAD Model

Description

The WM8718SEDS/R is a high-performance stereo DAC (Digital-to-Analog Converter) designed by Cirrus Logic. It is engineered for audiophile-grade audio reproduction, offering exceptional signal-to-noise ratio (SNR) and low distortion. This DAC is commonly found in high-end audio equipment, including CD players, AV receivers, and professional audio interfaces, where accurate and detailed sound reproduction is paramount.

Applications:

  • High-end CD players
  • DVD players
  • AV receivers
  • Professional audio interfaces
  • Studio monitoring systems
  • Digital mixing consoles
  • High-resolution audio players

Features:

  • High SNR: Typically achieves an SNR of 120dB, ensuring a clean and noise-free audio output.
  • Low THD+N: Features a low total harmonic distortion plus noise (THD+N) of -100dB, resulting in accurate audio reproduction.
  • Sampling Rate Support: Supports sampling rates up to 192kHz, accommodating high-resolution audio formats.
  • Oversampling Digital Filter: Incorporates an oversampling digital filter to minimize aliasing and improve audio clarity.
  • Differential Analog Outputs: Equipped with differential analog outputs for enhanced noise immunity and signal integrity.
  • Digital Volume Control: Offers a digital volume control feature for precise audio level adjustment.
  • Low Power Consumption: Designed for efficient power consumption, making it suitable for portable and energy-conscious applications.
  • Flexible Digital Interface: Supports various digital audio interfaces, including I2S, Left Justified, and Right Justified formats.

Benefits:

  • Exceptional Audio Quality: Delivers high-fidelity audio reproduction with minimal noise and distortion.
  • Versatile Applications: Suitable for a wide range of high-end audio applications.
  • Improved Noise Immunity: Differential outputs reduce noise and interference, ensuring a cleaner audio signal.
  • High-Resolution Audio Support: Enables playback of high-resolution audio formats without compromising quality.
  • Precise Volume Control: Digital volume control allows for accurate and repeatable audio level adjustments.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.

Additional Details:

The WM8718SEDS/R typically requires both analog and digital power supplies, often operating at 5V for analog and 3.3V for digital. It is usually available in a surface-mount package for easy integration into circuit boards. The internal architecture employs advanced delta-sigma modulation techniques to achieve its high level of performance. Careful attention to power supply decoupling and PCB layout is essential to realize the full potential of the device.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess