EN
  • EN
  • DE

WM8591GEDS/RV

Part No WM8591GEDS/RV
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Cirrus Logic Inc.
Win Source Part Number 410909-WM8591GEDS/RV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8591GEDS/RV CAD Model

Description

The WM8591GEDS/RV is a high-performance stereo audio codec designed by Cirrus Logic. It integrates ADCs and DACs to provide high-fidelity audio conversion in a variety of applications. The device is engineered for low power consumption, making it suitable for portable devices, while also delivering the audio quality required for professional applications. The WM8591GEDS/RV includes features like headphone amplifiers and digital processing capabilities, enhancing its versatility and ease of integration.

Applications:

  • Portable media players
  • Mobile phones and smartphones
  • USB audio interfaces
  • Automotive audio systems
  • Digital voice recorders

Features:

  • High-performance stereo ADC and DAC with up to 24-bit resolution
  • Low power consumption, ideal for battery-powered devices
  • Integrated headphone amplifier with adjustable gain
  • Digital audio processing capabilities, including volume control, mute, and de-emphasis
  • Flexible digital interface supporting I2S, SPI, and PCM formats
  • Small form factor package for space-constrained designs

Benefits:

  • Exceptional audio quality ensures a premium listening experience.
  • Extended battery life due to low power consumption.
  • Simplified system design with integrated headphone amplifier.
  • Enhanced audio customization and control through digital processing.
  • Easy integration with various host processors via flexible digital interfaces.
  • Compact size allows for use in small and portable devices.

Additional Details:

The WM8591GEDS/RV supports sampling rates up to 192kHz, providing high-resolution audio conversion. Its ADCs and DACs offer a dynamic range of up to 106dB, ensuring accurate and detailed audio reproduction. The integrated headphone amplifier can drive a wide range of headphone impedances. The device also includes advanced features like programmable gain control and automatic level control (ALC) to optimize audio performance in different environments. It operates on a low voltage supply, further reducing power consumption. The WM8591GEDS/RV is available in a compact QFN package, making it suitable for space-constrained applications. The codec also includes comprehensive power management features to minimize power consumption in different operating modes.

You May Also Be Interested in

AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $2.5214
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8401 $71.3604
8+ $14.6385 $117.1080
13+ $14.1811 $184.3543
17+ $13.7226 $233.2842
22+ $13.2652 $291.8344
30+ $11.8930 $356.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess