EN
  • EN
  • DE

CS8900A-CQ3R

Part No CS8900A-CQ3R
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821046-CS8900A-CQ3R
Ultra Librarian 3D Model Ultra Librarian CS8900A-CQ3R CAD Model

Description

The CS8900A-CQ3R is a 10 Mbps Ethernet controller from Cirrus Logic. It's designed to provide a simple and cost-effective solution for adding Ethernet connectivity to embedded systems. This controller integrates the MAC and PHY layers, simplifying the hardware and software development process.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Networking Devices
  • Point-of-Sale (POS) Terminals
  • Building Automation Systems

Features

  • 10 Mbps Ethernet Controller: Supports 10BASE-T Ethernet connectivity.
  • Integrated MAC and PHY: Simplifies design and reduces component count.
  • ISA Interface: Connects to the host system via an ISA bus.
  • Full-Duplex Operation: Supports full-duplex communication for increased throughput.
  • Automatic Polarity Correction: Automatically corrects for wiring polarity errors.
  • Diagnostic Loopback Mode: Provides a loopback mode for testing and troubleshooting.
  • LED Indicators: Supports LED indicators for link status and activity.

Benefits

  • Easy Integration: Simplified design and integration process due to integrated MAC and PHY.
  • Cost-Effective: Provides a low-cost Ethernet connectivity solution.
  • Reliable Performance: Proven technology ensures reliable Ethernet communication.
  • Reduced Development Time: Simplifies the development process with integrated features.

Additional Details

The CS8900A-CQ3R operates from a 5V power supply. It supports both shared memory and I/O mapped interfaces for communication with the host system. The controller includes a built-in buffer for storing incoming and outgoing data. It also supports various network protocols, including TCP/IP, UDP, and ARP. The automatic polarity correction feature eliminates the need for specific wiring configurations. The diagnostic loopback mode allows for easy testing of the Ethernet connection. The CS8900A is a robust and reliable solution for adding Ethernet connectivity to a wide range of embedded systems. While newer Ethernet controllers offer higher speeds and more features, the CS8900A remains a viable option for legacy systems and low-bandwidth applications.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9739 $67.8956
9+ $13.9270 $125.3430
13+ $13.4927 $175.4051
18+ $13.0573 $235.0314
23+ $12.6218 $290.3014
31+ $11.3167 $350.8177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,912 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess