EN
  • EN
  • DE

CS42L655-CRZ

Part No CS42L655-CRZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821018-CS42L655-CRZ
Ultra Librarian 3D Model Ultra Librarian CS42L655-CRZ CAD Model

Description

The CS42L655-CRZ is a low power stereo codec with integrated Class D speaker amplifiers and headphone amplifiers from Cirrus Logic. It is designed for portable audio applications where power consumption and space are critical. This codec integrates ADCs and DACs, along with headphone and speaker amplifiers, into a single chip, simplifying audio system design. The device is known for its high-quality audio performance and efficient power management, making it suitable for use in smartphones, tablets, and other portable devices.

Applications:

  • Smartphones: Used as the main audio codec for playback and recording.
  • Tablets: Provides audio processing and amplification for multimedia applications.
  • Portable Media Players: Enhances audio quality and reduces power consumption for extended playback times.
  • Handheld Gaming Consoles: Delivers immersive audio for gaming experiences.
  • Laptop Computers: Integrated into the audio system to provide high-quality audio output through speakers and headphones.

Features:

  • Stereo Codec: Provides stereo audio encoding and decoding capabilities.
  • Integrated Class D Speaker Amplifiers: Delivers efficient amplification for driving speakers.
  • Integrated Headphone Amplifiers: Offers high-quality amplification for headphones.
  • Low Power Consumption: Optimizes power usage to extend battery life.
  • High-Quality Audio Performance: Ensures clear and crisp audio output.
  • Digital Audio Interface: Supports digital audio input for high-quality audio processing.

Benefits:

  • Enhanced Audio Quality: Delivers a clearer, louder, and more immersive audio experience.
  • Extended Battery Life: Efficient power management extends the operating time of portable devices.
  • Simplified System Design: Integration of multiple audio functions into a single chip reduces component count and complexity.
  • Reduced Heat Generation: High efficiency minimizes heat, improving device performance and reliability.
  • Improved User Experience: Provides a superior audio experience, enhancing overall user satisfaction.

The CS42L655-CRZ typically operates with a low supply voltage, making it suitable for battery-powered devices. It often requires minimal external components, simplifying the design and reducing the overall system cost. The specific package and pinout details are designed for easy integration into compact electronic devices. Its digital audio interface allows for seamless connectivity with modern audio processing units. This codec is a key component in achieving high-quality audio output in portable devices, offering a balance of performance, efficiency, and integration.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess