EN
  • EN
  • DE

CS42L63-CNZ

Part No CS42L63-CNZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821017-CS42L63-CNZ
Ultra Librarian 3D Model Ultra Librarian CS42L63-CNZ CAD Model

Description

The CS42L63-CNZ, produced by Cirrus Logic, is a low-power, high-performance audio codec designed for portable applications such as smartphones, tablets, and portable media players. It provides a complete audio solution, including digital-to-analog and analog-to-digital conversion, headphone amplification, and various audio processing features.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Digital cameras
  • Notebook computers

Features

  • High-performance stereo audio codec
  • Low power consumption
  • Integrated headphone amplifier
  • Digital audio processing (DSP)
  • Automatic level control (ALC)
  • Noise reduction
  • I2S and PCM audio interfaces
  • Small package size

Benefits

  • Exceptional audio quality
  • Extended battery life
  • Improved listening experience
  • Reduced board space
  • Simplified system design

Additional Details

The CS42L63-CNZ integrates a high-performance stereo DAC and ADC, offering excellent audio fidelity. Its low power consumption maximizes battery life in portable devices. The integrated headphone amplifier provides ample power to drive headphones or external speakers. The built-in digital audio processing (DSP) enables features such as equalization, bass boost, and surround sound effects. The automatic level control (ALC) ensures consistent audio levels, even with varying input signals. Noise reduction algorithms minimize unwanted background noise, enhancing the clarity of audio playback and recording. The I2S and PCM audio interfaces allow for flexible connectivity to other audio components. The small package size minimizes board space requirements.

The device supports various audio formats and sampling rates. It includes a built-in microphone bias supply for connecting external microphones. The integrated volume control and mute functions provide convenient control over audio output. The device also incorporates protection circuits to prevent damage from overvoltage and electrostatic discharge (ESD). It typically operates from a low voltage supply, making it suitable for battery-powered applications. It is a versatile solution for a wide range of portable audio devices.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2790 $57.9530
18+ $6.7937 $122.2866
27+ $6.5812 $177.6924
37+ $6.3687 $235.6419
47+ $6.1562 $289.3414
63+ $5.5197 $347.7411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess