EN
  • EN
  • DE

CS42526-CQZR

Part No CS42526-CQZR
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC CODEC S/PDIF RCVR 64LQFP / General Purpose Interface 24 b Serial 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>CODECS
Mfr Cirrus Logic Inc.
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Type General Purpose
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 6
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ -
Dynamic Range, ADCs / DACs (db) Typ 114 / 114
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 3.13V ~ 5.25V
Temperature Range - Operating -10°C ~ 70°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number CS42526
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1381824-CS42526-CQZR
Ultra Librarian 3D Model Ultra Librarian CS42526-CQZR CAD Model

Description

The 1381824-CS42526-CQZR is a general-purpose codec integrated circuit (IC) from Cirrus Logic Inc. It features a serial data interface and supports a voltage supply range of 4.75V to 5.25V for analog signals and 3.13V to 5.25V for digital signals.

  • IC Category: Codec
  • Data Interface: Serial
  • Voltage - Supply, Analog: 4.75V ~ 5.25V
  • Voltage - Supply, Digital: 3.13V ~ 5.25V
  • Resolution (Bits): 24 b
  • Number of ADCs / DACs: 2/6
  • Mounting Type: Surface Mount
  • Package / Case: 64-LQFP
  • Status: Obsolete
  • SNR, Dynamic Range: 114dB

You May Also Be Interested in

AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
ams
Lowest to $3.2687
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess