EN
  • EN
  • DE

CHB150W-24S15

Part No CHB150W-24S15
Manufacturer Cincon Electronics Co. LTD
Catalog DC DC Converters
Description DC DC CONVERTER 15V 150W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Voltage - Output 1 15V
Current - Output (Max) 10A
Power (Watts) 150 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 100°C (With Derating)
Efficiency 87%
Mounting Type Through Hole
Case / Package Half Brick
Size / Dimension 2.40" L x 2.28" W x 0.52" H (61.0mm x 57.9mm x 13.2mm)
Supplier Device Package Half Brick
Control Features Enable, Active High
Approval Agency CE, cURus
Standard Number 60950-1;5;9;7;10;8;3;4;2;3;1;19;1528;2057;602360;620;785;544;5884;6087;5643;626;505;175;3838;4022;3550;454;2622;507;179;2277;600062;600443;51;4161;2034;1776;102;3040;49;2721;5245;603;2037;2039;1738;1286;4369;2041;283;2387;600039;935;2166;3498;2551;5305;3182;1939;5843;3986;2244;448;670;600060;1016;1866;150;5276;1589;2725;490;811;14;2392;2129;390;555;488;4457;10;1778;2183;600330;596;600059;835;4078;189;945;20;846;1261;2351;600;5061;1568;497;308;132;445;285;296;3175;893;1951;5619;4400;2309;3647;1102;742;62;732;1470;269;818;0;107665;89369;89415;89416;89442;89370;107657;107627;89371;89372;107778;107829;107630;107802;107782;71951;56136;9237;56137;56139;9238;86449;86450;59626;131217;9239;9240;63333;92765;92766;86474;92763;92764;86454;23680;9241;80371;59627;84547;84548;56146;23683;59628;131216;133161;86455;86456;61587;89453;107774;107820;89373;107823;89374;107667;89449;89417;125328;109768;107651;129766;107616;107753;107664;107785;89443;107796;107818;13868;107617;89375;89455;59397;107645;89418;89419;89420;89450;89452;107809;89384;89385;107792;89447;89386;89426;107754;107777;107797;107784;107824;107776;129698;129694;89387;89388;107770;89389;107734;89390;129703;107772;89391;89448;140078;89392;89427;89428;107762;107794;107626;107752;129695;107769;89393;89394;107629;89401;89345;89430;129693;129710;107739;89346;107746;89347;89431;107646;107620;89348;89432;89349;107653;107744;89350;107795;107636;107759;107760;128089;128088;107639;89351;89352;107801;89457;89353;89433;128087;128091;140074;140075;107619;137823;89404;89434;89405;89363;89364;107825;128098;36792;101893;107827;107822;107828;107831;107830;89409;107660;107743;107650;107644;107663;89437;107780;107742;107821;107631;129711;107637;129700;129701;129702;129707;107766;89365;107661;89366;129696;107655;129699;129709;89395;89367;107773;89396;89402;107618;107625;107662;107816;89397;107750;107811;107736;107738;128090;128092;140077;140076;89398;89403;36794;107814;107755;107741;107669;107788;107771;89429;129697;129704;107763;89456;107641;107633;107819;107640;107632;107622;107757;89399;129708;107775;89400;89410;89368;129706;89411;89412;129705;107652;89438;89413;107638;107623;89441;107628;107826;107635;107781;89439;107786;89440;107817;107799;111775;107737;107745;89414;107807;89458;107666;101892;89354;107643;89355;107648;101891;89357;107813;107800;89406;107808;107624;107621;107649;107656;107815;107751;107791;107806;107668;107756;107740;107793;107634;9483;89358;107783;107790;89435;9484;9485;9486;10966;33858;9487;9488;9489;9490;40812;9492;107647;107761;89359;131142;107313;107314;90508;90500;115689;90501;100677;100361;100106;100410;100138;100362;100168;100480;100115;100446;100158;100481;100170;107315;100363;100333;107316;100447;100387;100289;100498;100448;100499;100364;100412;115698;100316;100317;100334;100335;100365;100449;100388;100501;100318;100413;100414;100415;100416;100290;100483;100502;100503;100336;100504;100417;100319;100451;100505;100452;100453;72293;71827;71849;72295;72296;71837;71842;72297;72298;95476;116122;72299;72300;95475;72301;35591;35589;70911;70914;70912;70915;108330;108331;138413;138414;70913;70916;121732;138415;70910;71908;71935;71930;71829;71828;72303;71831;71830;71931;71941;71942;71871;71872;72306;72305;71870;71869;72308;72307;72310;72311;72312;72313;72315;122720;116954;122719;11695
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1537339-CHB150W-24S15
Ultra Librarian 3D Model Ultra Librarian CHB150W-24S15 CAD Model

Description

N

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 2W
Lowest to $80.6487
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Power Integrations
DC/DC CONVERTER 5W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 77W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 10W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 15V 101W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 6W
Lowest to $81.4826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess