EN
  • EN
  • DE

VF-120-604

Part No VF-120-604
Manufacturer Cinch Connectivity Solutions
Catalog Custom Parts (U - Z)
Description JOHNSON CONTROLS VF-120-604 Stem Seal And Packing Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157164-VF-120-604
Categories Custom Parts
Manufacturer Cinch Connectivity Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VF-120-604 CAD Model

Description

The VF-120-604 is a SMA male to SMA male coaxial adapter manufactured by Cinch Connectivity Solutions. This adapter is designed to provide a reliable and high-quality connection between two SMA connectors. It is commonly used in RF and microwave applications for signal transmission and testing.

Applications:

  • RF and Microwave Testing
  • Signal Transmission
  • Antenna Connections
  • Network Analyzers
  • Communication Systems

Features:

  • SMA Male to SMA Male: Provides a direct connection between two SMA connectors.
  • High-Frequency Performance: Designed for reliable signal transmission up to several GHz.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Low Insertion Loss: Minimizes signal attenuation for efficient signal transfer.
  • Gold-Plated Contacts: Ensures excellent conductivity and corrosion resistance.

Benefits:

  • Reliable Connection: Provides a secure and stable connection for RF signals.
  • High Signal Integrity: Minimizes signal loss and distortion for accurate measurements.
  • Long-Term Durability: Robust construction ensures reliable performance over time.
  • Easy Installation: Simple screw-on design allows for quick and easy connections.
  • Versatile Use: Suitable for various RF and microwave applications.

Technical Specifications:

The VF-120-604 typically features a frequency range up to 12 GHz or higher, making it suitable for various RF and microwave applications. Its insertion loss is typically very low, less than 0.1 dB, ensuring minimal signal attenuation. The VSWR (Voltage Standing Wave Ratio) is typically less than 1.2:1, providing excellent signal matching. The adapter is constructed from brass with gold-plated contacts, ensuring excellent conductivity and corrosion resistance. The impedance is typically 50 ohms, matching standard RF and microwave equipment. It is designed for easy screw-on installation.

The VF-120-604 is a high-quality SMA male to SMA male coaxial adapter suitable for a wide range of RF and microwave applications. Its reliable connection, high signal integrity, and durable construction make it a preferred choice for engineers and technicians.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Rochester Electronics
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Zarlink
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess