EN
  • EN
  • DE

40-9709HMG

Part No 40-9709HMG
Manufacturer Cinch Connectivity Solutions
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 9POS 180DEG SHLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Two Piece Backshell
Number of Positions 9
Compatible Shell Size E
Compatible D-Sub Size 9pos and HD15pos
Cable Type Round
Cable Exit 180°
Shielding Shielded
Primary Material Metal
Material Metal
Hardware Assembly Hardware, Grommets, Cable Clamp
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621876-40-9709HMG
Ultra Librarian 3D Model Ultra Librarian 40-9709HMG CAD Model

Description

N

You May Also Be Interested in

Amphenol CONEC
CONN BACKSHELL 9POS 180DEG BLACK
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9P 45/180DEG BLK
Need more? Email Us
3M
CONN BACKSHELL 100P 180DEG SHLD
Need more? Email Us
Cinch Connectivity Solutions
D-SUB BACKSHELLS 25P SWITCHING S
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
Amphenol
D SUB BACKSHELL
Need more? Email Us
3M
CONN BACKSHELL 25POS 180DEG SHLD
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 25POS 180DEG GRAY
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 9POS 180DEG GRAY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess