EN
  • EN
  • DE

141-0403-012

Part No 141-0403-012
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF)
Description CONN SMA PLUG STR 50 OHM CRIMP / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Cinch Connectivity Solutions Johnson
Package Bulk
Connector Style SMA
Connector Type Plug, Male Pin
Contact Termination Crimp or Solder
Shield Termination Crimp
Impedance 50Ohm
Mounting Type Free Hanging (In-Line)
Cable Group RG-161, 174, 188, 316, LMR-100
Fastening Type Threaded
Frequency - Max 12.4 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Brass
Includes 3 pcs - 1 Connector, 1 Contact, 1 Sleeve
Body Material Stainless Steel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 250 V
Mating Cycles 500
Base Product Number 141-0403
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names J875
Standard Package 25
Win Source Part Number 1228874-141-0403-012
Ultra Librarian 3D Model Ultra Librarian 141-0403-012 CAD Model

Description

The Cinch Connectivity Solutions Johnson 1228874-141-0403-012 is an SMA connector plug with a male pin.

  • Manufacturer: Cinch Connectivity Solutions Johnson
  • Connector Type: SMA Connector Plug
  • Pin Gender: Male
  • Fastening Type: Threaded
  • Termination: Crimp/Solder
  • Voltage Rating: 250V
  • Frequency Range: Up to 12.4 GHz
  • Impedance: 50 Ohm
  • Material: Stainless Steel
  • Shield Termination: Crimp
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Number of Pieces: 3 (Connector, Contact, Sleeve)
  • Mounting: Free-Hanging (In-Line)
  • ECCN: EAR99
  • HTSUS: 8536.69.4010

You May Also Be Interested in

Murata Electronics North America
MWC
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
TE Connectivity
CONN ADAPT PLUG-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Lowest to $25.7525
Murata Electronics North America
SWH-2WAY
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess