EN
  • EN
  • DE

CH7002D-V

Part No CH7002D-V
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021138-CH7002D-V
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH7002D-V CAD Model

Description

The Chrontel CH7002D-V is a display interface IC (Integrated Circuit) designed to convert digital video signals into analog video formats. Primarily used for connecting digital devices to older analog displays, it's a bridge between modern and legacy technologies. This integrated circuit is commonly found in devices requiring video output compatibility with older monitors and televisions.

Applications:

  • Set-Top Boxes: Converting digital TV signals to analog for older televisions.
  • DVD Players: Providing analog video outputs (Composite, S-Video) for connection to older displays.
  • Graphics Cards: Offering legacy video outputs for compatibility with VGA or other analog monitors.
  • Embedded Systems: Enabling video output in systems with limited display options, such as industrial control panels or point-of-sale terminals.
  • Video Converters: Used within standalone video converters to change signal formats.

Features:

  • Digital-to-Analog Conversion: Converts digital video signals (e.g., from a graphics processor) into analog video formats like Composite, S-Video, and Component video.
  • Multiple Output Formats: Supports various analog video standards, allowing for compatibility with a wide range of display devices.
  • Programmable Settings: Offers configurable settings for video parameters like brightness, contrast, and hue, allowing for optimized output.
  • Low Power Consumption: Designed for efficient power usage, suitable for portable devices or embedded systems.
  • Compact Package: Available in small surface-mount packages, saving space on circuit boards.

Benefits:

  • Legacy Display Compatibility: Enables the use of older analog displays with modern digital devices.
  • Versatile Video Output: Provides multiple analog video output options, increasing device connectivity.
  • Optimized Video Quality: Allows for fine-tuning of video parameters to achieve the best possible image quality on analog displays.
  • Reduced System Cost: Eliminates the need for separate video conversion components, reducing overall system cost.
  • Simplified Design: Simplifies circuit board design by integrating multiple video conversion functions into a single chip.

Additional Details:

The Chrontel CH7002D-V typically supports various digital input formats, such as ITU-R BT.656/BT.601. It's crucial to consult the datasheet for specific supported resolutions and refresh rates for the analog outputs. The IC requires an external crystal oscillator for timing. Pay attention to the required voltage levels for both the digital input and analog output sections of the IC.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess