EN
  • EN
  • DE
  • IT

CP2682QN24-A1

Part No CP2682QN24-A1
Manufacturer Chiphomer
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chiphomer
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820916-CP2682QN24-A1
Ultra Librarian 3D Model Ultra Librarian CP2682QN24-A1 CAD Model

Description

The CP2682QN24-A1, manufactured by Chiphomer, is a highly integrated USB-to-UART bridge controller. It facilitates seamless communication between a USB host and a UART serial interface, making it ideal for a wide range of applications.

Applications

  • USB to UART converters
  • Serial device interfaces
  • Embedded systems
  • Data loggers
  • Point-of-Sale (POS) systems

Features

  • Full-speed USB (12 Mbps)
  • Integrated USB transceiver
  • UART data rates up to 3 Mbps
  • Adjustable baud rates
  • Internal oscillator – no external crystal required
  • 24-pin QFN package
  • Operating temperature range: -40°C to +85°C
  • GPIO pins for custom control functions
  • Built-in power-on reset circuit

Benefits

  • Simplified USB connectivity for UART-based devices
  • Reduced component count and board space
  • High-speed data transfer
  • Easy integration into existing designs
  • Reliable performance in harsh environments
  • Cost-effective solution

Additional Details

The CP2682QN24-A1 operates as a USB Communications Device Class (CDC) device, allowing for driverless operation on most modern operating systems. This eliminates the need for custom driver development, significantly reducing development time and cost. It supports various UART features, including adjustable baud rates, data bit configurations, parity options, and stop bit settings. The integrated USB transceiver and internal oscillator further simplify the design process, reducing the need for external components. The available GPIO pins provide flexibility for custom control functions and status indications.

Furthermore, its compact 24-pin QFN package allows for space-constrained applications. The chip is designed to be robust and reliable, with an extended operating temperature range making it suitable for industrial and automotive applications. Power consumption is minimized, making it efficient for portable and battery-powered devices.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess