EN
  • EN
  • DE
  • IT

CP2680QN-A1

Part No CP2680QN-A1
Manufacturer Chiphomer
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chiphomer
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820915-CP2680QN-A1
Ultra Librarian 3D Model Ultra Librarian CP2680QN-A1 CAD Model

Description

The CP2680QN-A1 is a highly integrated USB-to-UART bridge controller manufactured by Chiphomer. This device facilitates seamless communication between a USB host and a UART (Universal Asynchronous Receiver/Transmitter) serial interface. It's designed to simplify the process of adding USB connectivity to devices that traditionally rely on serial communication.

Applications

  • Serial port emulation
  • USB dongles
  • Data logging systems
  • Industrial control systems
  • Point-of-Sale (POS) terminals
  • Embedded systems with USB connectivity

Features

  • USB 2.0 Full-Speed Compatible: Supports data transfer rates up to 12 Mbps.
  • Integrated USB Transceiver: Eliminates the need for external USB components.
  • UART Interface: Configurable UART data format, baud rates, and parity options.
  • GPIO Pins: Includes general-purpose input/output pins for custom control and status signaling.
  • Internal Oscillator: Reduces external component count.
  • Small Package: Available in compact QFN packages for space-constrained applications.
  • Bus-powered operation: Device can operate directly from the USB bus power, minimizing external power supply requirements.
  • Custom VID/PID: Allows custom Vendor ID and Product ID assignment.

Benefits

  • Simplified USB Integration: Streamlines the process of adding USB connectivity to serial devices.
  • Reduced BOM Cost: Integrated features minimize the need for external components.
  • Improved System Performance: High-speed USB interface enables fast data transfer rates.
  • Enhanced Flexibility: Configurable UART and GPIO options allow for customized applications.
  • Space-Saving Design: Compact package is ideal for space-constrained applications.
  • Lower Power Consumption: Efficient design minimizes power consumption.

Additional Details

The CP2680QN-A1 operates with a voltage range of typically 3.3V or 5V, depending on the specific application requirements. It is commonly used in applications where a legacy serial interface needs to be easily converted to USB, such as in industrial equipment, data acquisition systems, and consumer electronics. The device typically uses drivers for common operating systems, making it easy to integrate into existing software environments.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess