The CES2307A is a P-Channel enhancement mode MOSFET designed for low voltage, high-speed switching applications. It is commonly used in portable devices, power management circuits, and load switching applications due to its low on-resistance and fast switching characteristics.
Applications
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- DC-DC Converters
- Analog Switches
Features
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Threshold Voltage
- Small Package Size
Benefits
- Increased Efficiency in Power Switching
- Reduced Power Loss
- Compact Design for Portable Applications
- Simplified Drive Requirements
- Improved System Performance
Detailed Specs
Typical specifications for the CES2307A include:
- Drain-Source Voltage (VDS): -20V
- Gate-Source Voltage (VGS): ±8V
- Continuous Drain Current (ID): -3.5A
- On-Resistance (RDS(on)): 60 mOhms at VGS = -4.5V
- Threshold Voltage (VGS(th)): -0.45V to -0.95V
- Package: SOT-23
Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.