The CEP6186 is a P-Channel enhancement mode power MOSFET designed for high-side load switching and power management applications. Its key features include low on-resistance and fast switching speeds, making it suitable for use in DC-DC converters and other power control circuits.
Applications
- High-Side Load Switching
- DC-DC Converters
- Power Management in Portable Devices
- Battery Management Systems
- Motor Control Circuits
Features
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- High Ruggedness
- Avalanche Energy Rated
Benefits
- Improved Efficiency in Power Conversion
- Reduced Power Loss and Heat Generation
- Enhanced System Performance due to Faster Switching
- Increased Reliability and Robustness
- Simplified Thermal Management
Detailed Specs
Typical specifications for the CEP6186 include:
- Drain-Source Voltage (VDS): Up to -30V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): Up to -6A
- On-Resistance (RDS(on)): Typically in the range of tens of milliohms
- Gate Charge (Qg): Typically a few nanocoulombs
- Operating Temperature: -55°C to +150°C
- Package: Typically in a SOT-223 or similar surface-mount package
Note: Always refer to the manufacturer's datasheet for precise technical specifications and application guidelines to ensure proper and safe operation within the intended circuit.