The FDD03-05S5 is a compact and efficient DC-DC converter manufactured by Chinfa Electronics. It is designed to provide a stable and isolated 5V output from a DC input voltage. This converter is commonly used in various industrial and electronic applications where reliable power conversion is required.
Applications:
- Industrial control systems
- Instrumentation
- Telecommunications equipment
- Isolated power supplies
- Sensor circuits
- Embedded systems
Features:
- Isolated DC-DC converter
- 5V DC output
- 3W output power
- Wide input voltage range (typically 4.5-9V DC)
- High efficiency
- Short circuit protection
- Overload protection
- Input undervoltage protection
- Compact size
- Industry-standard pinout
Benefits:
- Provides isolated power for sensitive circuits.
- Ensures stable and reliable 5V output.
- Protects against short circuits and overloads.
- High efficiency minimizes heat dissipation.
- Compact size allows for use in space-constrained applications.
- Simplified design with industry-standard pinout.
Additional Details:
The FDD03-05S5 is typically available in a SIP (Single In-Line Package). It offers a high level of isolation between the input and output, making it suitable for applications where safety is a concern. The converter's wide input voltage range allows it to operate from various DC power sources. The integrated protection features ensure reliable operation even under fault conditions. The device's efficiency is typically specified at various load conditions. Datasheets provide detailed information about the device's electrical characteristics, isolation voltage, thermal performance, and application circuit examples. Proper input and output filtering is recommended to minimize noise and ripple.