EN
  • EN
  • DE

WL453232T-330K

Part No WL453232T-330K
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842307-WL453232T-330K
Ultra Librarian 3D Model Ultra Librarian WL453232T-330K CAD Model

Description

The WL453232T-330K is a wire-wound power inductor manufactured by Chilisin. This surface mount inductor is designed for use in power supply circuits and other applications requiring high current handling and low DC resistance. The '330K' indicates an inductance value of 33 μH, with 'K' denoting a tolerance of ±10%.

Applications

  • DC-DC Converters: Commonly used as an energy storage element in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Employed for filtering and smoothing in power supply circuits for various electronic devices.
  • Voltage Regulators: Used in voltage regulator modules (VRMs) to provide stable and efficient power delivery.
  • Automotive Electronics: Utilized in automotive applications where reliable power management is critical.
  • Industrial Equipment: Found in industrial power supplies and control systems.

Features

  • Wire-Wound Construction: Provides high current handling capability and low DC resistance.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).
  • Shielded Construction: Reduces electromagnetic interference (EMI) and improves circuit stability.
  • High Saturation Current: Offers stable inductance even under high current conditions.
  • Compact Size: Enables space-saving designs in power electronics applications.

Benefits

  • High Efficiency: Minimizes power losses due to its low DC resistance.
  • Reduced EMI: Shielded construction helps to minimize electromagnetic interference, improving circuit reliability.
  • Stable Performance: Maintains stable inductance under varying current and temperature conditions.
  • Easy Assembly: Simplifies the manufacturing process with its surface mount design.
  • Robust Construction: Offers reliable performance in demanding environments.

Additional Details

The WL453232T series has a 4.5 x 3.2 mm footprint and a height of 3.2 mm. These inductors typically feature a ferrite core and are wound with high-quality copper wire. The shielded construction is essential for reducing electromagnetic interference in sensitive applications. The component is designed to handle high currents and maintain stable inductance, making it suitable for use in power supplies and DC-DC converters.

Ensure proper handling and soldering techniques are followed when working with SMDs. Refer to the manufacturer's datasheet for detailed specifications, including saturation current, SRF, DCR, and operating temperature range. Proper thermal management may be required for high-current applications.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess