EN
  • EN
  • DE

SCDS4D28T-1R2T-S-N

Part No SCDS4D28T-1R2T-S-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091824-SCDS4D28T-1R2T-S-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS4D28T-1R2T-S-N CAD Model

Description

The SCDS4D28T-1R2T-S-N is a shielded power inductor manufactured by Chilisin. It's designed for use in a variety of DC-DC converter applications where a small form factor and high efficiency are crucial. This inductor utilizes a composite core material to achieve high saturation current and low core loss.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting drivers
  • Point-of-Load (POL) regulators
  • Buck and Boost converters

Features

  • Shielded construction for low EMI
  • Composite core material for high saturation current
  • Small form factor (4.5mm x 4.0mm x 2.8mm)
  • Low DC resistance (DCR) for high efficiency
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference, minimizing noise in sensitive circuits.
  • Handles high current without significant inductance drop, ensuring stable power delivery.
  • Saves board space, allowing for more compact designs.
  • Improved energy efficiency, reducing power consumption and heat generation.
  • Suitable for use in a wide range of environmental conditions.
  • Environmentally friendly construction.

Technical Specifications

The SCDS4D28T-1R2T-S-N has an inductance of 1.2 μH with a tolerance of ±30%. Its saturation current is rated at 2.4A, and its Irms current is 2.0A. The DC resistance (DCR) is typically 65 mΩ. This inductor is surface mountable and comes in tape and reel packaging for automated assembly.

The specific dimensions are 4.5mm (L) x 4.0mm (W) x 2.8mm (H). The self-resonant frequency (SRF) is typically 80 MHz. The part is halogen-free.

You May Also Be Interested in

Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess