The SBK201209T-222Y-N is a multilayer chip inductor manufactured by Chilisin. It is designed for high-frequency applications and offers excellent performance in a small form factor. This inductor is commonly used in wireless communication devices, RF circuits, and other high-frequency electronic equipment.
Applications
- Mobile phones
- Wireless LAN devices
- Bluetooth modules
- RF filters
- Matching networks
Features
- Small size (0805 package)
- High Q factor
- Tight tolerance
- RoHS compliant
- Suitable for reflow soldering
Benefits
- Excellent high-frequency performance
- Small footprint saves board space
- Precise inductance value for optimal circuit performance
- Easy to assemble using standard SMT processes
- Long-term reliability reduces maintenance costs
Additional Details
The SBK201209T-222Y-N inductor has an inductance value of 2.2μH with a tolerance of ±20%. The self-resonant frequency (SRF) is typically around 60 MHz, and the DC resistance (DCR) is approximately 1.2 Ohms. The rated current is 200mA. This inductor is supplied in tape and reel packaging for automated assembly. The termination finish is nickel-tin (Ni-Sn), ensuring good solderability. The operating temperature range is -40°C to +85°C. The dimensions are 2.0mm x 1.2mm.
The inductor's construction involves a ceramic core with multiple layers of conductive windings. This construction provides high inductance in a small size. Chilisin's advanced manufacturing processes ensure consistent quality and performance for every inductor. The 'SBK' series generally represents high frequency multilayer chip inductors. The '2012' designates the size in mm, and '222' denotes a inductance of 2.2uH with code 22 * 10^1 nH.
The SBK201209T-222Y-N multilayer chip inductor offers a balance of performance and size for use in portable wireless devices.