EN
  • EN
  • DE

PS1008-4R7M-N

Part No PS1008-4R7M-N
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834152-PS1008-4R7M-N
Ultra Librarian 3D Model Ultra Librarian PS1008-4R7M-N CAD Model

Description

The PS1008-4R7M-N is a power inductor manufactured by Chilisin. This type of inductor is designed for use in power supply circuits and other applications where energy storage and filtering are required. The '4R7M' in the part number indicates an inductance value of 4.7 microhenries (µH) with a tolerance of ±20% (indicated by 'M'). The '1008' likely refers to the inductor's size in inches (0.1 inch x 0.08 inch).

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and other converter topologies.
  • Power Supplies: Provides filtering and energy storage in power supply circuits.
  • LED Lighting: Used in LED drivers for efficient power conversion.
  • Portable Devices: Suitable for power management in smartphones, tablets, and other battery-powered devices.
  • Voltage Regulators: Filters noise and stabilizes voltage in regulator circuits.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Capable of handling significant current without saturation.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Reduced EMI: Minimizes interference with other electronic components.
  • Improved Power Efficiency: Low DCR reduces power loss and improves overall system efficiency.
  • Stable Performance: Provides consistent inductance value over temperature and frequency.
  • Compact Solution: Enables smaller and lighter electronic devices.
  • Environmentally Friendly: Complies with RoHS regulations.

Additional Details:

Important specifications to consider include the saturation current (Isat), which is the current at which the inductance drops by a specified percentage (e.g., 10% or 20%), and the rated current (Irms), which is the current that causes a specific temperature rise in the inductor (e.g., 40°C). The operating temperature range and self-resonant frequency (SRF) are also crucial. The 'N' suffix might indicate a specific termination or packaging type.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess