EN
  • EN
  • DE

NLC322522T-470K-N

Part No NLC322522T-470K-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Description Ind Chip Molded Wirewound 47uH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082440-NLC322522T-470K-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLC322522T-470K-N CAD Model

Description

The NLC322522T-470K-N is a wire-wound ferrite inductor manufactured by Chilisin. Designed for a range of electronic applications, including power supplies, high-frequency circuits, and noise filtering, this inductor is part of the NLC series, which balances inductance, current handling, and size efficiency.

Applications

  • Power Supplies: Serving as a filtering and energy storage element within DC-DC converters and voltage regulators.
  • RF Circuits: Utilized for impedance matching and filtering purposes in radio frequency circuits.
  • Noise Filtering: Aimed at reducing unwanted noise and interference in electronic systems.
  • Mobile Devices: Integrated into smartphones and tablets for power management and signal conditioning.
  • Wireless Communication: Deployed in Bluetooth and Wi-Fi modules to support filtering and impedance adjustment.

Features

  • Compact Size: Measuring 3.2mm x 2.5mm x 2.2mm, making it suitable for space-constrained applications.
  • High Inductance Value: Providing an inductance of 47μH with a tolerance of ±10%.
  • Ferrite Core: Boosting the inductor's high-frequency performance and increasing its permeability.
  • Wire-Wound Construction: Delivering a high Q factor and low DC resistance, which boosts efficiency.
  • RoHS Compliant: Adhering to the Restriction of Hazardous Substances directives, ensuring it is environmentally friendly.
  • Operating Temperature Range: Typically specified as -40°C to +85°C, making it usable across a range of environments.

Benefits

  • Effective Noise Suppression: The ferrite core and wire-wound structure facilitate effective filtering of unwanted noise.
  • Stable Performance: Maintaining a consistent inductance value across varying temperatures and frequencies.
  • Compact Design: The small size makes it easy to integrate into densely populated circuit boards.
  • Reduced EMI: Shielding minimizes electromagnetic interference, thereby ensuring signal integrity.
  • Reliable Operation: Robust design ensures dependable performance in demanding conditions.

Additional Details

Key parameters such as rated current and self-resonant frequency (SRF) should be considered for the NLC322522T-470K-N during circuit design. The low DC resistance (DCR) minimizes power loss. It is available in tape and reel packaging for automated assembly and is compatible with standard SMT soldering techniques. This component suits applications requiring high inductance, small size, and reliable operation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess