EN
  • EN
  • DE

NLC252018T-1R5J-N

Part No NLC252018T-1R5J-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082430-NLC252018T-1R5J-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLC252018T-1R5J-N CAD Model

Description

The NLC252018T-1R5J-N is a wire-wound ceramic chip inductor manufactured by Chilisin Electronics. This inductor is designed for a broad range of applications, providing reliable inductance and excellent performance in a compact size.

Applications

  • Mobile Devices: Used in smartphones, tablets, and other portable devices for impedance matching and filtering in RF circuits.
  • Wireless Communication: Employed in wireless LAN (WLAN) and Bluetooth devices for impedance matching and signal conditioning.
  • RF Modules: Integrated into RF modules for efficient energy storage and filtering.
  • DC-DC Converters: Used as a key component in DC-DC converters to regulate voltage and current.
  • Power Management Circuits: Found in power management systems for noise filtering and energy storage.

Features

  • Small Size: 2.5 x 2.0 x 1.8 mm dimensions, suitable for high-density mounting.
  • High Q Value: Provides low losses and efficient energy transfer.
  • Tight Tolerance: Ensures stable and predictable circuit behavior.
  • Excellent SRF: Allows high-frequency operation without significant signal degradation.
  • RoHS Compliant: Environmentally friendly and meets regulatory standards.
  • Ceramic Construction: Provides stable electrical characteristics across a wide temperature range.

Benefits

  • Enhanced Circuit Performance: High Q value and tight tolerance contribute to optimal circuit performance.
  • Compact Design: Small footprint enables the design of smaller and more portable electronic devices.
  • Stable Operation: Ceramic core guarantees consistent performance under various operating conditions.
  • Reduced EMI: Contributes to the reduction of electromagnetic interference within the circuit.
  • Environmental Responsibility: RoHS compliance ensures that the product is environmentally safe.

Specifications

Inductance: 1.5 μH
Inductance Tolerance: ±5%
Self-Resonant Frequency (SRF): 100 MHz (Typical)
Q Factor: 30 (Typical at specified frequency)
DC Resistance (DCR): 0.15 Ω (Maximum)
Rated Current: 300 mA
Operating Temperature Range: -40°C to +85°C
Dimensions: 2.5mm x 2.0mm x 1.8mm

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess