EN
  • EN
  • DE

NL252018T-R18K-N

Part No NL252018T-R18K-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082380-NL252018T-R18K-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL252018T-R18K-N CAD Model

Description

The NL252018T-R18K-N is a wire-wound chip inductor manufactured by Chilisin Electronics. This inductor is designed to provide a specific inductance value for filtering, impedance matching, and resonance in various electronic circuits. Its small size and surface-mount compatibility make it suitable for compact and portable devices.

Applications

  • Mobile Phones: Employed for RF impedance matching and filtering purposes.
  • Wireless Communication Devices: Integrated into Bluetooth modules, Wi-Fi modules, and other wireless systems.
  • Tablets and Laptops: Used in power management and signal processing circuits.
  • GPS Devices: Utilized in GPS receivers for filtering and impedance matching.
  • IoT (Internet of Things) Devices: Found in a variety of IoT devices for signal conditioning and filtering.

Features

  • Wire-Wound Construction: Offers a high Q-factor and stable inductance value.
  • Small Size: Compact dimensions allow for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • High Self-Resonant Frequency (SRF): Provides stable performance at high frequencies.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Benefits

  • Improved Signal Quality: Provides effective filtering and impedance matching in RF applications.
  • Compact Design: Small size allows for use in miniaturized electronic devices.
  • Reliable Performance: Stable inductance and high Q-factor ensure consistent operation.
  • Automated Assembly: SMT design facilitates efficient and cost-effective manufacturing.
  • Versatile Applications: Suitable for a wide range of electronic circuits and applications.

Additional Details

The NL252018T-R18K-N has an inductance value of 0.18 μH, often written as R18, with a tolerance of ±10%, as indicated by the 'K' in the part number. It is designed for reflow soldering onto printed circuit boards (PCBs). This inductor's wire-wound construction allows for a high Q-factor, crucial for minimizing losses in high-frequency circuits. Its self-resonant frequency (SRF) is typically in the MHz range, making it well-suited for numerous wireless communication applications. Adhering to environmental standards, this component is RoHS compliant. The DC resistance and rated current are specific to the NL series and should be confirmed with the manufacturer's datasheet to ensure proper operation within the intended circuit.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess